Appleton Electric Rigid/EMT Conduit Elbow Joint BB3500

Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 5 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 10.81 TO 15.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet
Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 5 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 10.81 TO 15.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - BB3500 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
BB3500
Rigid/EMT Conduit Elbow Joint BB3500
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 5 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 10.81 TO 15.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
  • ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL
  • 19.88 INCH L X 19.88 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED INSTALLATION
  • CSA C22.2 APPROVAL
  • 5 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BIG-BEND[TM] BRAND
  • BENDING RADIUS 10.81 TO 15.81 INCH
  • COVER BOLT MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB3500
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details