Appleton Electric Rigid/EMT Conduit Elbow Joint BB2100

Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 12.75 TO 13.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet
Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 12.75 TO 13.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - BB2100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
BB2100
Rigid/EMT Conduit Elbow Joint BB2100
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 12.75 TO 13.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
  • ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL
  • 19.88 INCH L X 19.88 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED INSTALLATION
  • CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BIG-BEND[TM] BRAND
  • BENDING RADIUS 12.75 TO 13.81 INCH
  • COVER BOLT MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB2100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details