Appleton Electric Rigid/EMT Conduit Elbow Joint BB1200

Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 12.75 INCH L X 12.75 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 7.44 TO R2 9.5 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet
Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 12.75 INCH L X 12.75 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 7.44 TO R2 9.5 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - BB1200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
BB1200
Rigid/EMT Conduit Elbow Joint BB1200
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 12.75 INCH L X 12.75 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 7.44 TO R2 9.5 INCH COVER BOLT MATERIAL STAINLESS STEEL
  • ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL
  • 12.75 INCH L X 12.75 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED INSTALLATION
  • CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BIG-BEND[TM] BRAND
  • BENDING RADIUS 7.44 TO R2 9.5 INCH
  • COVER BOLT MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB1200
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details