O-Z/GEDNEY
AX200A -- 2 IN EXP FTG ALUM OZ GEDNEY
O-Z/Gedney
2 In Exp Ftg Alum Oz Gedney
AX200A
Description
2 IN EXP FTG ALUM
Description
2 IN EXP FTG ALUM
Suppliers
2 In Exp Ftg Alum Oz Gedney
16J1039
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J1039 |
|
Product Name
|
2 In Exp Ftg Alum Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers