Appleton Electric Explosionproof Incandescent Fixture ASB1550

Description
1/2 INCH HUB SIZE 2 HUB(S) UL 844, UL 1571 APPROVAL 15 DEG SHORT BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 1 PLUG(S) 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet
Description
1/2 INCH HUB SIZE 2 HUB(S) UL 844, UL 1571 APPROVAL 15 DEG SHORT BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 1 PLUG(S) 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - ASB1550 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
ASB1550
Explosionproof Incandescent Fixture ASB1550
1/2 INCH HUB SIZE 2 HUB(S) UL 844, UL 1571 APPROVAL 15 DEG SHORT BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 1 PLUG(S) 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN A-51 MODEL
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL 844, UL 1571 APPROVAL
  • 15 DEG SHORT BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A23/PS25 LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1 PLUG(S)
  • 1/2 HUB SIZE - FRACTIONAL
  • NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • APPLETON[R] BRAND
  • GUARD NOT INCLUDED
  • HUB SIZE IN INCH - UOM IN
  • A-51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ASB1550
Product Name Explosionproof Incandescent Fixture
Wattage 150 to 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details