52-7/16 INCH
15 INCH
8-3/4 INCH
-18 DEG C MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
6 HUB(S)
UL 844/1598, CSA C22.2 APPROVAL
CEILING MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
2 LAMP(S)
T8, RAPID START LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY COATED HOUSING FINISH
120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE REFLECTOR TYPE
BIPIN LAMP BASE
UNILET[R] BRAND
COLOR GRAY
APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT
EFU MODEL
Appleton Electric
Done
Datasheet
Description
52-7/16 INCH
15 INCH
8-3/4 INCH
-18 DEG C MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
6 HUB(S)
UL 844/1598, CSA C22.2 APPROVAL
CEILING MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
2 LAMP(S)
T8, RAPID START LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY COATED HOUSING FINISH
120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE REFLECTOR TYPE
BIPIN LAMP BASE
UNILET[R] BRAND
COLOR GRAY
APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT
EFU MODEL
52-7/16 INCH
15 INCH
8-3/4 INCH
-18 DEG C MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
6 HUB(S)
UL 844/1598, CSA C22.2 APPROVAL
CEILING MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
2 LAMP(S)
T8, RAPID START LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY COATED HOUSING FINISH
120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE REFLECTOR TYPE
BIPIN LAMP BASE
UNILET[R] BRAND
COLOR GRAY
APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT
EFU MODEL
52-7/16 INCH
15 INCH
8-3/4 INCH
-18 DEG C MIN. STARTING TEMPERATURE
3/4 INCH HUB SIZE
6 HUB(S)
UL 844/1598, CSA C22.2 APPROVAL
CEILING MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
2 LAMP(S)
T8, RAPID START LAMP TYPE
32 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY COATED HOUSING FINISH
120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE REFLECTOR TYPE