Appleton Electric Pin and Sleeve Connector ARC40023ERS

Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 2 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER WIRE RECESS DIAMETER 0.84 INCH
Datasheet
Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 2 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER WIRE RECESS DIAMETER 0.84 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC40023ERS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC40023ERS
Pin and Sleeve Connector ARC40023ERS
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 2 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER WIRE RECESS DIAMETER 0.84 INCH
  • CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
  • WIRE RECESS DIAMETER 0.84 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC40023ERS
Product Name Pin and Sleeve Connector
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F52S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Smart In-wall Outlets - RRN00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details