Appleton Electric Pin and Sleeve Connector ARC20044CD

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC20044CD - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC20044CD
Pin and Sleeve Connector ARC20044CD
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE NEMA 4X
  • APPLICATION SHIPPINGDOCK,PORT
  • APPLICABLE STANDARD NEMA FB-11
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC20044CD
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.) - 70133318 - Allied Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Applications Residential
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Angled Inlet - A52S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details