Appleton Electric Pin and Sleeve Connector ARC20034E-RS

Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.975 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER HUB SIZE 2-1/2 INCH
Datasheet
Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.975 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER HUB SIZE 2-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC20034E-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC20034E-RS
Pin and Sleeve Connector ARC20034E-RS
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.975 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER HUB SIZE 2-1/2 INCH
  • CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.975 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
  • HUB SIZE 2-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC20034E-RS
Product Name Pin and Sleeve Connector
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3709-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details