Appleton Electric Pin and Sleeve Connector ARC20033CD-RS

Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER HUB SIZE 1-1/2 INCH
Datasheet
Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER HUB SIZE 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC20033CD-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC20033CD-RS
Pin and Sleeve Connector ARC20033CD-RS
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER HUB SIZE 1-1/2 INCH
  • CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
  • HUB SIZE 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC20033CD-RS
Product Name Pin and Sleeve Connector
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Backplane Power Connectors - 1-1410271-8 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details