Appleton Electric Pin and Sleeve Receptacle AR40123RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT CLAMP COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT CLAMP COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AR40123RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AR40123RS
Pin and Sleeve Receptacle AR40123RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT CLAMP COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • CLAMP COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AR40123RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
20A/250V North American Screw Mount Receptacle - 88292100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details