AR20044-RS -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR20044-RS
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Datasheet
Suppliers
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
- POLARIZED, REVERSE SERVICE TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- SHIPPING GRADE
- 600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 4 POLE(S)
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE. BRAND
- APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR20044-RS |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Wall / Box
View Details