Appleton Electric Pin and Sleeve Receptacle AR20033

Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF CLAMP COVER 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 2/0 AWG TO 250 MCM ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF CLAMP COVER 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 2/0 AWG TO 250 MCM ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AR20033 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AR20033
Pin and Sleeve Receptacle AR20033
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF CLAMP COVER 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 2/0 AWG TO 250 MCM ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • MARINE GRADE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 200 AMP CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, WEATHERPROOF
  • CLAMP COVER
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • WIRE SIZE 2/0 AWG TO 250 MCM
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AR20033
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Receptacle - F54.27A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details