AR20023 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR20023
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 2/0 AWG TO 250 MCM
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 2/0 AWG TO 250 MCM
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 2/0 AWG TO 250 MCM
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 2 WIRE(S)
- SHIPPING GRADE
- UL1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHERPROOF
- CLAMP COVER
- 2, SHELL, EXTRA POLE GROUNDING STYLE
- POWERTITE[R] BRAND
- WIRE SIZE 2/0 AWG TO 250 MCM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR20023 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details