Appleton Electric Pin and Sleeve Connector APR6452

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - APR6452 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
APR6452
Pin and Sleeve Connector APR6452
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.312 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 1, SHELL GROUNDING STYLE
  • APPLETON. BRAND
  • AREA OF APPLICATION SHIPPING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number APR6452
Product Name Pin and Sleeve Connector
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88224100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Rectangular Power Connectors - 1-172156-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-553-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details