Appleton Electric Conduit Body Cover APP870FIG

Description
FORM-IN-PLACE TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet
Description
FORM-IN-PLACE TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - APP870FIG - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
APP870FIG
Conduit Body Cover APP870FIG
FORM-IN-PLACE TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
  • FORM-IN-PLACE TYPE
  • CAST GRAYLOY IRON MATERIAL
  • UL, CSA APPROVAL
  • 2-1/2 INCH, 3 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM] BRAND
  • ENCLOSURE CLASS I DIVISION 2, NEMA 3R
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number APP870FIG
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details