Appleton Electric Conduit Body Cover APP470FIG

Description
FORM-IN-PLACE TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet
Description
FORM-IN-PLACE TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - APP470FIG - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
APP470FIG
Conduit Body Cover APP470FIG
FORM-IN-PLACE TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
  • FORM-IN-PLACE TYPE
  • CAST GRAYLOY IRON MATERIAL
  • UL, CSA APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM] BRAND
  • ENCLOSURE CLASS I DIVISION 2, NEMA 3R
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number APP470FIG
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details