Appleton Electric Conduit Body Cover APP370IGSA

Description
FORM-IN-PLACE TYPE STAMPED ALUMINUM MATERIAL UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet
Description
FORM-IN-PLACE TYPE STAMPED ALUMINUM MATERIAL UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - APP370IGSA - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
APP370IGSA
Conduit Body Cover APP370IGSA
FORM-IN-PLACE TYPE STAMPED ALUMINUM MATERIAL UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
  • FORM-IN-PLACE TYPE
  • STAMPED ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM] BRAND
  • ENCLOSURE CLASS I DIVISION 2, NEMA 3R
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number APP370IGSA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details