Appleton Electric Explosionproof Fluorescent Fixture APL240BU

Description
60 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL BRACKET MOUNTING CLASS P, ENERGY SAVING BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) F40BX LAMP TYPE 40 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE BAKED POWDER COATED POLYESTER REFLECTOR TYPE COLOR GRAY APPLICABLE STANDARD NEC 516-3(B), NFPA APPLICATION REFINERY, CHEMICAL AND PETROCHEMICAL PLANT, TEXTILE MILL, GRAIN ELEVATOR, GRAIN PROCESSING FACILITIES, PHARMACEUTICAL PLANT, PAINT SPRAY AREA APL MODEL
Datasheet
Description
60 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL BRACKET MOUNTING CLASS P, ENERGY SAVING BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) F40BX LAMP TYPE 40 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE BAKED POWDER COATED POLYESTER REFLECTOR TYPE COLOR GRAY APPLICABLE STANDARD NEC 516-3(B), NFPA APPLICATION REFINERY, CHEMICAL AND PETROCHEMICAL PLANT, TEXTILE MILL, GRAIN ELEVATOR, GRAIN PROCESSING FACILITIES, PHARMACEUTICAL PLANT, PAINT SPRAY AREA APL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - APL240BU - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
APL240BU
Explosionproof Fluorescent Fixture APL240BU
60 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL BRACKET MOUNTING CLASS P, ENERGY SAVING BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) F40BX LAMP TYPE 40 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE WHITE BAKED POWDER COATED POLYESTER REFLECTOR TYPE COLOR GRAY APPLICABLE STANDARD NEC 516-3(B), NFPA APPLICATION REFINERY, CHEMICAL AND PETROCHEMICAL PLANT, TEXTILE MILL, GRAIN ELEVATOR, GRAIN PROCESSING FACILITIES, PHARMACEUTICAL PLANT, PAINT SPRAY AREA APL MODEL
  • 60 DEG C MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • 6 HUB(S)
  • UL 844/1598, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • CLASS P, ENERGY SAVING BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2 LAMP(S)
  • F40BX LAMP TYPE
  • 40 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY COATED HOUSING FINISH
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • WHITE BAKED POWDER COATED POLYESTER REFLECTOR TYPE
  • COLOR GRAY
  • APPLICABLE STANDARD NEC 516-3(B), NFPA
  • APPLICATION REFINERY, CHEMICAL AND PETROCHEMICAL PLANT, TEXTILE MILL, GRAIN ELEVATOR, GRAIN PROCESSING FACILITIES, PHARMACEUTICAL PLANT, PAINT SPRAY AREA
  • APL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number APL240BU
Product Name Explosionproof Fluorescent Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details