Appleton Electric Pin and Sleeve Plug AP40144G-RS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 INCH MIN. CABLE OUTER DIAMETER 3.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND WIRE RECESS DIAMETER 1-1/4 INCH CONTACT MATERIAL COPPER APPLICATION SHIPPING OPERATING TEMPERATURE -40 TO 225 DEG F
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 INCH MIN. CABLE OUTER DIAMETER 3.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND WIRE RECESS DIAMETER 1-1/4 INCH CONTACT MATERIAL COPPER APPLICATION SHIPPING OPERATING TEMPERATURE -40 TO 225 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP40144G-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP40144G-RS
Pin and Sleeve Plug AP40144G-RS
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 INCH MIN. CABLE OUTER DIAMETER 3.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND WIRE RECESS DIAMETER 1-1/4 INCH CONTACT MATERIAL COPPER APPLICATION SHIPPING OPERATING TEMPERATURE -40 TO 225 DEG F
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • 3.5 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • WIRE RECESS DIAMETER 1-1/4 INCH
  • CONTACT MATERIAL COPPER
  • APPLICATION SHIPPING
  • OPERATING TEMPERATURE -40 TO 225 DEG F
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP40144G-RS
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586585-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details