Appleton Electric Pin and Sleeve Plug AP40134F-RS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2.5 INCH MIN. CABLE OUTER DIAMETER 3 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER OPERATING TEMPERATURE -40 TO 225 DEG F WIRE RECESS DIAMETER 1-1/4 INCH
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2.5 INCH MIN. CABLE OUTER DIAMETER 3 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER OPERATING TEMPERATURE -40 TO 225 DEG F WIRE RECESS DIAMETER 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP40134F-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP40134F-RS
Pin and Sleeve Plug AP40134F-RS
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2.5 INCH MIN. CABLE OUTER DIAMETER 3 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER OPERATING TEMPERATURE -40 TO 225 DEG F WIRE RECESS DIAMETER 1-1/4 INCH
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2.5 INCH MIN. CABLE OUTER DIAMETER
  • 3 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
  • OPERATING TEMPERATURE -40 TO 225 DEG F
  • WIRE RECESS DIAMETER 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP40134F-RS
Product Name Pin and Sleeve Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213828-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA L5-20 Flanged Outlet - 88030510 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-20
Standards / Certifications UL; CSA; WD 6
View Details