Appleton Electric Pin and Sleeve Plug AP20044CD-RS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP20044CD-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP20044CD-RS
Pin and Sleeve Plug AP20044CD-RS
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL BRASS
  • APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP20044CD-RS
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q214-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Angled Inlet - A52S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details