Appleton Electric Floodlight Fixture AMLED67YBU1

Description
15.3 INCH W X 3.7 INCH D X 14.1 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598/1598A, UL 8750, UL 844, CSA C22.2 APPROVAL YOKE MOUNTING NEMA 3R/4/4X, IP66/67, CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE LED LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE MOUNT), STAINLESS STEEL (BOLT) CURRENT RATING 0.35 TO 0.72 AMPERE COLOR TEMPERATURE 5650 K COLOR RENDERING INDEX 70 TEMPERATURE RATING -40 TO 65 DEG C APPLICATION PULP AND PAPER MILLS, PROCES
Datasheet
Description
15.3 INCH W X 3.7 INCH D X 14.1 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598/1598A, UL 8750, UL 844, CSA C22.2 APPROVAL YOKE MOUNTING NEMA 3R/4/4X, IP66/67, CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE LED LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE MOUNT), STAINLESS STEEL (BOLT) CURRENT RATING 0.35 TO 0.72 AMPERE COLOR TEMPERATURE 5650 K COLOR RENDERING INDEX 70 TEMPERATURE RATING -40 TO 65 DEG C APPLICATION PULP AND PAPER MILLS, PROCES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - AMLED67YBU1 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
AMLED67YBU1
Floodlight Fixture AMLED67YBU1
15.3 INCH W X 3.7 INCH D X 14.1 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598/1598A, UL 8750, UL 844, CSA C22.2 APPROVAL YOKE MOUNTING NEMA 3R/4/4X, IP66/67, CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE LED LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE MOUNT), STAINLESS STEEL (BOLT) CURRENT RATING 0.35 TO 0.72 AMPERE COLOR TEMPERATURE 5650 K COLOR RENDERING INDEX 70 TEMPERATURE RATING -40 TO 65 DEG C APPLICATION PULP AND PAPER MILLS, PROCES
  • 15.3 INCH W X 3.7 INCH D X 14.1 INCH H SIZE
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 1598/1598A, UL 8750, UL 844, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • NEMA 3R/4/4X, IP66/67, CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE
  • LED LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE MOUNT), STAINLESS STEEL (BOLT)
  • CURRENT RATING 0.35 TO 0.72 AMPERE
  • COLOR TEMPERATURE 5650 K
  • COLOR RENDERING INDEX 70
  • TEMPERATURE RATING -40 TO 65 DEG C
  • APPLICATION PULP AND PAPER MILLS, PROCES
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AMLED67YBU1
Product Name Floodlight Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details