Appleton Electric Explosionproof Incandescent Fixture ALB10100G

Description
1 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL LONG BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 1 HUB SIZE IN INCH 3 PLUG(S) 1 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet
Description
1 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL LONG BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 1 HUB SIZE IN INCH 3 PLUG(S) 1 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - ALB10100G - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
ALB10100G
Explosionproof Incandescent Fixture ALB10100G
1 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL LONG BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A21 LAMP TYPE 60 TO 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 1 HUB SIZE IN INCH 3 PLUG(S) 1 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844, UL 1571 APPROVAL
  • LONG BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A21 LAMP TYPE
  • 60 TO 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 3 PLUG(S)
  • 1 HUB SIZE - FRACTIONAL
  • NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD DOUBLE COATED GUARD FINISH
  • APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • A-51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ALB10100G
Product Name Explosionproof Incandescent Fixture
Wattage 60 to 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details