Appleton Electric Pin and Sleeve Back Box AJA520

Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686, UL50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 200 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION DESIGNEDTOSUPPLYPOWE RTOPORTABLEORFIXED ELECTRICALEQUIPMENTS UCHASMOTORGENERATORU NITS,WELDERS,PUMPS, COMPRESSORS,CELLULAR RELAYSTATIONS,ANDSIM ILARAPPARATUS IDEALFORUSEONSHIPPIN GDOCKS,PORTS,ANDOTHE R SHIPTOSHORE APPLICATIONS SUITABLEFORUSEINLOCA T AJA MODEL
Datasheet
Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686, UL50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 200 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION DESIGNEDTOSUPPLYPOWE RTOPORTABLEORFIXED ELECTRICALEQUIPMENTS UCHASMOTORGENERATORU NITS,WELDERS,PUMPS, COMPRESSORS,CELLULAR RELAYSTATIONS,ANDSIM ILARAPPARATUS IDEALFORUSEONSHIPPIN GDOCKS,PORTS,ANDOTHE R SHIPTOSHORE APPLICATIONS SUITABLEFORUSEINLOCA T AJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AJA520 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AJA520
Pin and Sleeve Back Box AJA520
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686, UL50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 200 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION DESIGNEDTOSUPPLYPOWE RTOPORTABLEORFIXED ELECTRICALEQUIPMENTS UCHASMOTORGENERATORU NITS,WELDERS,PUMPS, COMPRESSORS,CELLULAR RELAYSTATIONS,ANDSIM ILARAPPARATUS IDEALFORUSEONSHIPPIN GDOCKS,PORTS,ANDOTHE R SHIPTOSHORE APPLICATIONS SUITABLEFORUSEINLOCA T AJA MODEL
  • WITH ANGLE OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1-1/2 INCH HUB SIZE
  • UL 1682/1686, UL50E, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 200 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[R] BRAND
  • APPLICATION DESIGNEDTOSUPPLYPOWERTOPORTABLEORFIXED ELECTRICALEQUIPMENTSUCHASMOTORGENERATORUNITS,WELDERS,PUMPS, COMPRESSORS,CELLULARRELAYSTATIONS,ANDSIMILARAPPARATUS
  • IDEALFORUSEONSHIPPINGDOCKS,PORTS,ANDOTHER SHIPTOSHORE APPLICATIONS
  • SUITABLEFORUSEINLOCAT
  • AJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AJA520
Product Name Pin and Sleeve Back Box
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Japanese Panel Mount Single Receptacle - 88040350 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration JIS; Other; JIS C8303
View Details