Appleton Electric Pin and Sleeve Back Box AJA510

Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH FEED THROUGH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60/100 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 7.88 INCH WIDTH X 8 INCH DEPTH X 5.88 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AJA MODEL
Datasheet
Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH FEED THROUGH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60/100 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 7.88 INCH WIDTH X 8 INCH DEPTH X 5.88 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AJA510 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AJA510
Pin and Sleeve Back Box AJA510
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH FEED THROUGH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60/100 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 7.88 INCH WIDTH X 8 INCH DEPTH X 5.88 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AJA MODEL
  • WITH ANGLE OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1-1/2 INCH FEED THROUGH HUB SIZE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL
  • 60/100 AMP DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[TM] BRAND
  • OVERALL DIMENSION 7.88 INCH WIDTH X 8 INCH DEPTH X 5.88 INCH HEIGHT
  • ENCLOSURE RATING NEMA 3/3R/4/4X
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION
  • AJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AJA510
Product Name Pin and Sleeve Back Box
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F51S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers