Appleton Electric Explosionproof Fluorescent Fixture AH260-277

Description
52-7/16 INCH 15 INCH 8-3/4 INCH -29 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL CEILING MOUNTING CLASS P BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) T12, RAPID START LAMP TYPE 60 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 277 VAC BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE COPPER FREE ALUMINUM REFLECTOR TYPE RECESSED DOUBLE CONTACT LAMP BASE UNILET[R] BRAND LAMP LENGTH 48 INCH COLOR GRAY APPLICABLE STANDARD NEC 516-3(C), NFPA APPLICATION INSIDE PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT EFU MODEL
Datasheet
Description
52-7/16 INCH 15 INCH 8-3/4 INCH -29 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL CEILING MOUNTING CLASS P BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) T12, RAPID START LAMP TYPE 60 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 277 VAC BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE COPPER FREE ALUMINUM REFLECTOR TYPE RECESSED DOUBLE CONTACT LAMP BASE UNILET[R] BRAND LAMP LENGTH 48 INCH COLOR GRAY APPLICABLE STANDARD NEC 516-3(C), NFPA APPLICATION INSIDE PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT EFU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - AH260-277 - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
AH260-277
Explosionproof Fluorescent Fixture AH260-277
52-7/16 INCH 15 INCH 8-3/4 INCH -29 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL CEILING MOUNTING CLASS P BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) T12, RAPID START LAMP TYPE 60 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 277 VAC BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE COPPER FREE ALUMINUM REFLECTOR TYPE RECESSED DOUBLE CONTACT LAMP BASE UNILET[R] BRAND LAMP LENGTH 48 INCH COLOR GRAY APPLICABLE STANDARD NEC 516-3(C), NFPA APPLICATION INSIDE PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT EFU MODEL
  • 52-7/16 INCH
  • 15 INCH
  • 8-3/4 INCH
  • -29 DEG C MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • 6 HUB(S)
  • UL 844/1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • CLASS P BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2 LAMP(S)
  • T12, RAPID START LAMP TYPE
  • 60 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY COATED HOUSING FINISH
  • 277 VAC BALLAST/LINE VOLTAGE
  • WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE COPPER FREE ALUMINUM REFLECTOR TYPE
  • RECESSED DOUBLE CONTACT LAMP BASE
  • UNILET[R] BRAND
  • LAMP LENGTH 48 INCH
  • COLOR GRAY
  • APPLICABLE STANDARD NEC 516-3(C), NFPA
  • APPLICATION INSIDE PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT
  • EFU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AH260-277
Product Name Explosionproof Fluorescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details