Appleton Electric Pin and Sleeve Back Box AERA23

Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet
Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERA23 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERA23
Pin and Sleeve Back Box AERA23
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
  • WITH FRONT OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • UL 1682/1686 APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[R] BRAND
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERA23
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6893-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details