AEPRLARG -- EXPLOSIONPROOF INDICATING LIGHT
Appleton Electric
Explosionproof Indicating Light
AEPRLARG
Description
GUARDED TYPE
HAZARDOUS LOCATION APPLICATION
EXPLOSION PROOF
120 V LAMP INPUT TYPE
RED LENS COLOR
APPLETON. BRAND
Datasheet
Description
GUARDED TYPE
HAZARDOUS LOCATION APPLICATION
EXPLOSION PROOF
120 V LAMP INPUT TYPE
RED LENS COLOR
APPLETON. BRAND
Datasheet
Suppliers
Explosionproof Indicating Light
AEPRLARG
GUARDED TYPE
HAZARDOUS LOCATION APPLICATION
EXPLOSION PROOF
120 V LAMP INPUT TYPE
RED LENS COLOR
APPLETON. BRAND
- GUARDED TYPE
- HAZARDOUS LOCATION APPLICATION
- EXPLOSION PROOF
- 120 V LAMP INPUT TYPE
- RED LENS COLOR
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
AEPRLARG |
|
Product Name
|
Explosionproof Indicating Light |
|
LED Color
|
Red
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
LED Color
Clear
Height
55.88 mm (2.2 inch)
View Details
Lamp Type
LED Lamps
LED Color
Green; Green
Terminal Type
Wire Leads; Lead wires
View Details
Allen-Bradley / Rockwell Automation
LED Color
Red
Rated Voltage
60 volts
View Details