GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
6 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE SHORT
Appleton Electric
Done
Datasheet
Description
GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
6 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE SHORT
GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
6 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE SHORT
GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
6 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE SHORT
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pilot Lights and Indicator Lights
Product Number
AEPLG6A
Product Name
Explosionproof Indicating Light
LED Color
Amber
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems