GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
120 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE LONG
Appleton Electric
Done
Datasheet
Description
GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
120 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE LONG
GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
120 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE LONG
GUARDED, PIGTAIL TYPE
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
120 VAC/VDC LAMP INPUT TYPE
AMBER LENS COLOR
APPLETON. BRAND
BARREL TYPE LONG
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pilot Lights and Indicator Lights
Product Number
AEPLG1AL
Product Name
Explosionproof Indicating Light
LED Color
Amber
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems