Appleton Electric Explosionproof Indicating Light AEPL9AL

Description
PIGTAIL TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 48 V LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
Datasheet
Description
PIGTAIL TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 48 V LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL9AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL9AL
Explosionproof Indicating Light AEPL9AL
PIGTAIL TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 48 V LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
  • PIGTAIL TYPE
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
  • EXPLOSION PROOF
  • 48 V LAMP INPUT TYPE
  • AMBER LENS COLOR
  • 1.25 INCH DIA LENS STYLE/SIZE
  • APPLETON. BRAND
  • BARREL TYPE LONG
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL9AL
Product Name Explosionproof Indicating Light
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details