HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
EXPLOSION PROOF
120/6 V TRANSFORMER LAMP INPUT TYPE
GREEN LENS COLOR
1.25 INCH DIA LENS STYLE/SIZE
APPLETON. BRAND
BARREL TYPE LONG
Appleton Electric
Done
Datasheet
Description
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
EXPLOSION PROOF
120/6 V TRANSFORMER LAMP INPUT TYPE
GREEN LENS COLOR
1.25 INCH DIA LENS STYLE/SIZE
APPLETON. BRAND
BARREL TYPE LONG
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
EXPLOSION PROOF
120/6 V TRANSFORMER LAMP INPUT TYPE
GREEN LENS COLOR
1.25 INCH DIA LENS STYLE/SIZE
APPLETON. BRAND
BARREL TYPE LONG
HAZARDOUS LOCATION APPLICATION
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
EXPLOSION PROOF
120/6 V TRANSFORMER LAMP INPUT TYPE
GREEN LENS COLOR
1.25 INCH DIA LENS STYLE/SIZE
APPLETON. BRAND
BARREL TYPE LONG
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pilot Lights and Indicator Lights
Product Number
AEPL3GL
Product Name
Explosionproof Indicating Light
LED Color
Green
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems