Appleton Electric Explosionproof Indicating Light AEPL2CL

Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE CLEAR LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
Datasheet
Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE CLEAR LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL2CL - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL2CL
Explosionproof Indicating Light AEPL2CL
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE CLEAR LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE LONG
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
  • EXPLOSION PROOF
  • 240/120 V TRANSFORMER LAMP INPUT TYPE
  • CLEAR LENS COLOR
  • 1.25 INCH DIA LENS STYLE/SIZE
  • APPLETON. BRAND
  • BARREL TYPE LONG
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL2CL
Product Name Explosionproof Indicating Light
LED Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329146 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Pilot Light - 10243721 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Yellow
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details