Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPBA

Description
SHORT BARREL TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BLACK CAP/LENS COLOR MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING)
Datasheet
Description
SHORT BARREL TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BLACK CAP/LENS COLOR MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPBA - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPBA
Explosionproof Non Illuminated Pushbutton Switch AEPBA
SHORT BARREL TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BLACK CAP/LENS COLOR MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING)
  • SHORT BARREL TYPE
  • 1NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VOLT AC 10 AMP CONTACT RATING
  • NEC, CEC APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BLACK CAP/LENS COLOR
  • MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING)
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPBA
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JRM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115782 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 923471 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details