Appleton Electric Pin and Sleeve Plug AEP6362-RS

Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AEP6362-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AEP6362-RS
Pin and Sleeve Plug AEP6362-RS
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
  • CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.312 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT, WEATHER PROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEP6362-RS
Product Name Pin and Sleeve Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Solar Connectors - 1-2512536-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details