AEP3251 -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AEP3251
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.625 INCH MIN. CABLE OUTER DIAMETER
- 0.75 INCH MAX. CABLE OUTER DIAMETER
- 2 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 2 POLE(S)
- WEATHER PROOF
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEP3251 |
|
Product Name
|
Pin and Sleeve Plug |
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
BEXKOM Electronics Co., Ltd.
Device Type
Plug
Applications
Commercial; Industrial
Termination Types
Crimp; PCB; Solder Cup
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Mounting Style
Screw
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details