AEI-621 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEI-621
Description
RECEPTACLE TYPE
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
RECEPTACLE TYPE
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Device Interior
AEI-621
RECEPTACLE TYPE
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- RECEPTACLE TYPE
- 2 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 2 POLE(S)
- 1 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEI-621 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details