AEI-341 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEI-341
Description
RECEPTACLE TYPE
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
RECEPTACLE TYPE
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Device Interior
AEI-341
RECEPTACLE TYPE
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- RECEPTACLE TYPE
- 4 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 4 POLE(S)
- 1 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEI-341 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA; Other; NEMA 5-15
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers