AEI-1031 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEI-1031
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
RECEPTACLE TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
1 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- RECEPTACLE TYPE
- 3 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 3 POLE(S)
- 1 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEI-1031 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Configuration
IEC
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount
View Details