Appleton Electric Explosionproof Enclosed Circuit Breaker AEEB23612C

Description
BOLTED ENCLOSURE TYPE (1) 3 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (1) 3 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEEB23612C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEEB23612C
Explosionproof Enclosed Circuit Breaker AEEB23612C
BOLTED ENCLOSURE TYPE (1) 3 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
  • BOLTED ENCLOSURE TYPE
  • (1) 3 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • CSA C22.2 APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 18000 AMPERE AT 600 VAC INTERRUPTING RATING
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • DEAD END HUB LOCATION
  • CUTLER HAMMER, JD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEEB23612C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 125 to 250 volts
Rated Current 125 amps
Rated Breaking Capacity 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B32UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Electronic Circuit Breakers - 1236691 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details