Appleton Electric Pin and Sleeve Back Box AEE56

Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 6.38 INCH WIDTH X 4.23 INCH DEPTH X 5.41 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AEE MODEL
Datasheet
Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 6.38 INCH WIDTH X 4.23 INCH DEPTH X 5.41 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AEE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AEE56 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AEE56
Pin and Sleeve Back Box AEE56
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 6.38 INCH WIDTH X 4.23 INCH DEPTH X 5.41 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AEE MODEL
  • WITH ANGLE OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1-1/2 INCH HUB SIZE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL
  • 60 AMP DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[TM] BRAND
  • OVERALL DIMENSION 6.38 INCH WIDTH X 4.23 INCH DEPTH X 5.41 INCH HEIGHT
  • ENCLOSURE RATING NEMA 3/3R/4/4X
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION
  • AEE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEE56
Product Name Pin and Sleeve Back Box
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172331-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
DC Plug - 88030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
View Details