Appleton Electric Explosionproof Enclosed Circuit Breaker AEBB13660C

Description
BOLTED ENCLOSURE TYPE (1) 2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (1) 2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEBB13660C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEBB13660C
Explosionproof Enclosed Circuit Breaker AEBB13660C
BOLTED ENCLOSURE TYPE (1) 2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
  • BOLTED ENCLOSURE TYPE
  • (1) 2 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • CSA C22.2 APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 18000 AMPERE AT 600 VAC INTERRUPTING RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • DEAD END HUB LOCATION
  • CUTLER HAMMER, FD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEBB13660C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Rated Breaking Capacity 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 2-1393254-3 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details