Appleton Electric Pin and Sleeve Receptacle AE638-RS

Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet
Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE638-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE638-RS
Pin and Sleeve Receptacle AE638-RS
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
  • REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE638-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6600-4 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Straight Inlet - A42S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details