Appleton Electric Pin and Sleeve Receptacle AE1048

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE1048 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE1048
Pin and Sleeve Receptacle AE1048
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT
  • SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE1048
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Grounding Busbar Clamps - CENC35 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details