Appleton Electric Pin and Sleeve Receptacle AE1032

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE1032 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE1032
Pin and Sleeve Receptacle AE1032
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE1032
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Straight Blade Device - Q-710 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Box Inlet - G41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details