Appleton Electric Pin and Sleeve Receptacle Box Assembly ADRE3033-100

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 1 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 1 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADRE3033-100 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADRE3033-100
Pin and Sleeve Receptacle Box Assembly ADRE3033-100
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 1 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • 1 INCH HUB TYPE
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADRE3033-100
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal - 2562 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
50 Amps 125/250 Volt RV Power Outlet Box :RM50DFPB - RM50DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details