Appleton Electric Pin and Sleeve Receptacle ADR3044-RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR3044-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR3044-RS
Pin and Sleeve Receptacle ADR3044-RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • WIRE SIZE 10 TO 6 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR3044-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2573 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details