Appleton Electric Pin and Sleeve Receptacle ADR3033RS

Description
POSITIVE POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR3033RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR3033RS
Pin and Sleeve Receptacle ADR3033RS
POSITIVE POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • MARINE GRADE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • WIRE SIZE 10 TO 6 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR3033RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details