Appleton Electric Pin and Sleeve Receptacle ADR1033

Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 100 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 4 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 100 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 4 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR1033 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR1033
Pin and Sleeve Receptacle ADR1033
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 100 AMP CURRENT RATING 3 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 4 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • MARINE GRADE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 100 AMP CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • WIRE SIZE 4 TO 1 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR1033
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 Four Position Accessory Power Module - 83020131 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Solar Connectors - 1-2512497-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details